The MPSA05 is an NPN silicon transistor in a TO-92 package, designed for low power output and medium power driver applications. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 60 V, and a continuous collector current of 500 mA. Power dissipation is 625 mW at 25°C ambient temperature. The device features a minimum DC current gain (hFE) of 100 at 10 mA collector current and a transition frequency of 100 MHz. The operating and storage junction temperature range is -65°C to +150°C.
Bipolar Transistors - BJT Complementary Trans 60Vcbo 60Vceo 500mA
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MPSA05 |
| Product Name | Bipolar Transistors - BJT |