NPN bipolar transistor in TO-92 case designed for amplification and switching applications, with a collector-base voltage of 60 V, collector-emitter voltage of 45 V, emitter-base voltage of 4.0 V, and continuous collector current of 10 mA. It has a minimum hFE of 100 at VCE = 10 V and IC = 10 mA, a maximum collector-emitter saturation voltage of 0.40 V at IC = 10 mA, and a transition frequency of 200 MHz. The device has a collector-base capacitance of 3.5 pF.
Bipolar Transistors - BJT NPN Gen Pur SS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MPS6566 |
| Product Name | Bipolar Transistors - BJT |