Central Semiconductor Corp. Bipolar Transistors - BJT MPS6534

Description
Bipolar Transistors - BJT PNP Gen Pur SS
Description
Bipolar Transistors - BJT PNP Gen Pur SS
Datasheet
Datasheet Summary
Powered by GS/AI

The MPS6534 is a PNP silicon transistor in a TO-92 package for general-purpose amplifier applications. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 600 mA, and a power dissipation of 625 mW. The emitter-base voltage is 4.0 V, and the operating and storage junction temperature range is from -65°C to +150°C. Current gain (hFE) ranges from 90 to 270 at VCE=1.0 V and IC=100 mA, and from 50 to 120 at VCE=10 V and IC=500 mA. The transition frequency is 250 MHz typical. The device complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The MPS6534 is a PNP silicon transistor in a TO-92 package for general-purpose amplifier applications. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 600 mA, and a power dissipation of 625 mW. The emitter-base voltage is 4.0 V, and the operating and storage junction temperature range is from -65°C to +150°C. Current gain (hFE) ranges from 90 to 270 at VCE=1.0 V and IC=100 mA, and from 50 to 120 at VCE=10 V and IC=500 mA. The transition frequency is 250 MHz typical. The device complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MPS6534
Bipolar Transistors - BJT MPS6534
Bipolar Transistors - BJT PNP Gen Pur SS

Bipolar Transistors - BJT PNP Gen Pur SS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number MPS6534
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data