The Central Semiconductor MPS6514 is an NPN silicon bipolar transistor in a TO-92 package, designed for general-purpose amplifier applications. It has a collector-emitter voltage rating of 40 V, a collector current of 100 mA, and a power dissipation of 625 mW at 25°C. The device features a minimum hFE of 150 at VCE=10 V and IC=2.0 mA, and a maximum VCE(sat) of 0.5 V at IC=50 mA and IB=5.0 mA. Its thermal resistance from junction to case is 83.3 °C/W and from junction to ambient is 200 °C/W. Operating and storage junction temperatures range from -65°C to +150°C. The TO-92 case dimensions are 4.45-5.21 mm in diameter and 12.70 mm in length. The part complies with JEDEC TO-92 case standards.
Bipolar Transistors - BJT NPN Gen Pur SW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MPS6514 |
| Product Name | Bipolar Transistors - BJT |