MPS6507 is an NPN RF oscillator transistor in a TO-92 case with a collector-base voltage rating of 30 V, a collector-emitter voltage rating of 20 V, and an emitter-base voltage rating of 3.0 V. It has a collector current of 10 mA, a current gain (hFE) minimum of 25 at VCE = 10 V and IC = 10 mA, a collector-emitter saturation voltage of 2.0 V at IC = 10 mA, a collector output capacitance of 2.5 pF, and a transition frequency of 700 MHz. The device is designed for RF oscillator applications.
Bipolar Transistors - BJT NPN RF OSC 30Vcbo 20Vceo 3.0Vebo 2.0mA
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MPS6507 |
| Product Name | Bipolar Transistors - BJT |