MPS5306 is an NPN Darlington transistor in a TO-92 case with a collector-emitter voltage rating of 25 V, a collector current of 2.0 A, and a minimum current gain of 7,000. It has a collector-emitter saturation voltage of 1.40 V at 2.0 A and a maximum collector-base voltage of 25 V. The device is designed for amplification and switching applications.
Bipolar Transistors - BJT NPN Darl Amp
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MPS5306 |
| Product Name | Bipolar Transistors - BJT |