The MPQ7093 is a quad PNP silicon transistor in a 14-pin DIP package with a TO-116 case, designed for high voltage amplifier applications. Each transistor has a collector-base voltage rating of 250 V, a collector-emitter voltage rating of 250 V, and an emitter-base voltage rating of 5.0 V. The continuous collector current is 500 mA, with a power dissipation of 750 mW per transistor and 1.7 W for the total package. The operating and storage junction temperature range is -65°C to +150°C.
Bipolar Transistors - BJT PNP 250Vcbo 250Vceo 5.0Vebo 500mA 750mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MPQ7093 |
| Product Name | Bipolar Transistors - BJT |