Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Arrays - MPQ6700 MPQ6700

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 044997-MPQ6700 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: 2 NPN, 2 PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-116 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 70 @ 10mA, 1V Maximum Power Dissipation: 500mW
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 044997-MPQ6700 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: 2 NPN, 2 PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-116 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 70 @ 10mA, 1V Maximum Power Dissipation: 500mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - MPQ6700 - 044997-MPQ6700 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MPQ6700
044997-MPQ6700
TRANSISTORS - Transistors (BJT) - Arrays - MPQ6700 044997-MPQ6700
Manufacturer: Central Semiconductor Corp Win Source Part Number: 044997-MPQ6700 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: 2 NPN, 2 PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-116 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 70 @ 10mA, 1V Maximum Power Dissipation: 500mW

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 044997-MPQ6700
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: 2 NPN, 2 PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-116
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 70 @ 10mA, 1V
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MPQ6700
Bipolar Transistors - BJT MPQ6700
Bipolar Transistors - BJT NPN PNP AMPL/Switch 40Vcbo 40Vceo 10pF

Bipolar Transistors - BJT NPN PNP AMPL/Switch 40Vcbo 40Vceo 10pF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors
Product Number 044997-MPQ6700 MPQ6700
Product Name TRANSISTORS - Transistors (BJT) - Arrays - MPQ6700 Bipolar Transistors - BJT
Polarity NPN; PNP; 2 NPN, 2 PNP
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
45V 0.1A Bipolar Transistor - 276-BC860CWH6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 1219987 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details