MPQ6100A is a quad transistor in a TO-116 case (14-pin DIP) containing two NPN 2N2484 and two PNP 2N2907 transistors. It has a maximum power dissipation of 3.0 watts at 25°C. The NPN transistors feature a collector-emitter breakdown voltage of 40 V, a current gain (hFE) of 125 min at 10 mA, and a noise figure of 4.0 dB. The PNP transistors have a collector-emitter breakdown voltage of 40 V and a current gain (hFE) of 50 min at 10 mA. It meets RoHS standards.
Bipolar Transistors - BJT . .
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MPQ6100A |
| Product Name | Bipolar Transistors - BJT |