Central Semiconductor Corp. 0.5A 30V DIP Bipolar Transistor MPQ6002

Description
Power Bipolar Transistor, 0.5A I(C), 30V V(BR)CEO, 4-Element, NPN and PNP, Silicon, TO-116, Plastic/Epoxy, 14 Pin, DIP-14 Product overview: MPQ6002 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 30V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 30V, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ6002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Bipolar Transistor, 0.5A I(C), 30V V(BR)CEO, 4-Element, NPN and PNP, Silicon, TO-116, Plastic/Epoxy, 14 Pin, DIP-14 Product overview: MPQ6002 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 30V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 30V, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ6002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5A 30V DIP Bipolar Transistor
277-MPQ6002
0.5A 30V DIP Bipolar Transistor 277-MPQ6002
Power Bipolar Transistor, 0.5A I(C), 30V V(BR)CEO, 4-Element, NPN and PNP, Silicon, TO-116, Plastic/Epoxy, 14 Pin, DIP-14 Product overview: MPQ6002 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 30V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 30V, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ6002 can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, 0.5A I(C), 30V V(BR)CEO, 4-Element, NPN and PNP, Silicon, TO-116, Plastic/Epoxy, 14 Pin, DIP-14 Product overview: MPQ6002 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 30V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 30V, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ6002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - MPQ6002 - 044996-MPQ6002 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MPQ6002
044996-MPQ6002
TRANSISTORS - Transistors (BJT) - Arrays - MPQ6002 044996-MPQ6002
Manufacturer: Central Semiconductor Corp Win Source Part Number: 044996-MPQ6002 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: 2 NPN, 2 PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-116 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.4V @ 30mA, 300mA Collector Cut-off Current(Max): 30nA (ICBO) Typical Gain (hFE) (Min): 30 @ 300mA, 10V Maximum Power Dissipation: 650mW

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 044996-MPQ6002
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: 2 NPN, 2 PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-116
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.4V @ 30mA, 300mA
Collector Cut-off Current(Max): 30nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 300mA, 10V
Maximum Power Dissipation: 650mW

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MPQ6002
Bipolar Transistors - BJT MPQ6002
Bipolar Transistors - BJT Quad NPN/PNP

Bipolar Transistors - BJT Quad NPN/PNP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 277-MPQ6002 044996-MPQ6002 MPQ6002
Product Name 0.5A 30V DIP Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - MPQ6002 Bipolar Transistors - BJT
TJ -65 C (-85 F)
Unlock Full Specs
to access all available technical data