Central Semiconductor Corp. 0.2A 40V DIP Bipolar Transistor MPQ3906

Description
Small Signal Bipolar Transistor, 0.2A I(C), 40V V(BR)CEO, 4-Element, PNP, Silicon, TO-116, DIP-14 Product overview: MPQ3906 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 40V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 40V, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ3906 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.2A I(C), 40V V(BR)CEO, 4-Element, PNP, Silicon, TO-116, DIP-14 Product overview: MPQ3906 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 40V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 40V, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ3906 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.2A 40V DIP Bipolar Transistor
277-MPQ3906
0.2A 40V DIP Bipolar Transistor 277-MPQ3906
Small Signal Bipolar Transistor, 0.2A I(C), 40V V(BR)CEO, 4-Element, PNP, Silicon, TO-116, DIP-14 Product overview: MPQ3906 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 40V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 40V, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ3906 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.2A I(C), 40V V(BR)CEO, 4-Element, PNP, Silicon, TO-116, DIP-14 Product overview: MPQ3906 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 40V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2A, 40V, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ3906 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - MPQ3906 - 044995-MPQ3906 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MPQ3906
044995-MPQ3906
TRANSISTORS - Transistors (BJT) - Arrays - MPQ3906 044995-MPQ3906
Manufacturer: Central Semiconductor Corp Win Source Part Number: 044995-MPQ3906 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: 4 PNP (Quad) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-116 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 75 @ 10mA, 1V Maximum Power Dissipation: 500mW

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 044995-MPQ3906
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: 4 PNP (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-116
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 75 @ 10mA, 1V
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Transistor - 32506368 - Radwell International
Willingboro, NJ, United States
Transistor
32506368
Transistor 32506368
TRANS 4PNP 40V 0.2A 14-DIP. FREE 2 YEAR RADWELL WARRANTY

TRANS 4PNP 40V 0.2A 14-DIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 277-MPQ3906 044995-MPQ3906 32506368
Product Name 0.2A 40V DIP Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - MPQ3906 Transistor
Polarity PNP; 4 PNP (Quad)
Unlock Full Specs
to access all available technical data