Central Semiconductor Corp. Bipolar Transistor MPQ3904

Description
Small Signal Bipolar Transistor, Product overview: MPQ3904 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ3904 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, Product overview: MPQ3904 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ3904 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
Bipolar Transistor
277-MPQ3904
Bipolar Transistor 277-MPQ3904
Small Signal Bipolar Transistor, Product overview: MPQ3904 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ3904 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, Product overview: MPQ3904 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ3904 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - MPQ3904 - 044994-MPQ3904 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MPQ3904
044994-MPQ3904
TRANSISTORS - Transistors (BJT) - Arrays - MPQ3904 044994-MPQ3904
Manufacturer: Central Semiconductor Corp Win Source Part Number: 044994-MPQ3904 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 250MHz Transistor Polarity: 4 NPN (Quad) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-116 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 200mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 75 @ 10mA, 1V Maximum Power Dissipation: 500mW

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 044994-MPQ3904
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: 4 NPN (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-116
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 200mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 75 @ 10mA, 1V
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MPQ3904
Bipolar Transistors - BJT MPQ3904
Bipolar Transistors - BJT . .

Bipolar Transistors - BJT . .

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 277-MPQ3904 044994-MPQ3904 MPQ3904
Product Name Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - MPQ3904 Bipolar Transistors - BJT
TJ -65 C (-85 F)
Unlock Full Specs
to access all available technical data