Central Semiconductor Corp. 0.05A 60V DIP Bipolar Transistor MPQ3799

Description
Small Signal Bipolar Transistor, 0.05A I(C), 60V V(BR)CEO, 4-Element, PNP, Silicon, TO-116, DIP-14 Product overview: MPQ3799 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 60V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 60V, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ3799 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.05A I(C), 60V V(BR)CEO, 4-Element, PNP, Silicon, TO-116, DIP-14 Product overview: MPQ3799 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 60V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 60V, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ3799 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.05A 60V DIP Bipolar Transistor
277-MPQ3799
0.05A 60V DIP Bipolar Transistor 277-MPQ3799
Small Signal Bipolar Transistor, 0.05A I(C), 60V V(BR)CEO, 4-Element, PNP, Silicon, TO-116, DIP-14 Product overview: MPQ3799 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 60V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 60V, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ3799 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.05A I(C), 60V V(BR)CEO, 4-Element, PNP, Silicon, TO-116, DIP-14 Product overview: MPQ3799 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 60V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 0.05A, 60V, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ3799 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - MPQ3799 - 044993-MPQ3799 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MPQ3799
044993-MPQ3799
TRANSISTORS - Transistors (BJT) - Arrays - MPQ3799 044993-MPQ3799
Manufacturer: Central Semiconductor Corp Win Source Part Number: 044993-MPQ3799 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 60MHz Transistor Polarity: 4 PNP (Quad) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-116 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 250mV @ 100μA, 1mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 250 @ 10mA, 5V Maximum Power Dissipation: 500mW

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 044993-MPQ3799
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 60MHz
Transistor Polarity: 4 PNP (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-116
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 100μA, 1mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 10mA, 5V
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MPQ3799
Bipolar Transistors - BJT MPQ3799
Bipolar Transistors - BJT . .

Bipolar Transistors - BJT . .

Buy Now Datasheet
Transistor - 131806871 - Radwell International
Willingboro, NJ, United States
Transistor
131806871
Transistor 131806871
PNP SILICON QUAD TRANSISTOR, PKG 14 PIN DIP TO-116 CASE. FREE 2 YEAR RADWELL WARRANTY

PNP SILICON QUAD TRANSISTOR, PKG 14 PIN DIP TO-116 CASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Radwell International
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number 277-MPQ3799 044993-MPQ3799 MPQ3799 131806871
Product Name 0.05A 60V DIP Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - MPQ3799 Bipolar Transistors - BJT Transistor
TJ -65 C (-85 F)
Unlock Full Specs
to access all available technical data