Central Semiconductor Corp. Bipolar Transistors - BJT MPQ3798

Description
Bipolar Transistors - BJT PNP Low Noise 60Vcbo 40Vcbo 4.0pF
Description
Bipolar Transistors - BJT PNP Low Noise 60Vcbo 40Vcbo 4.0pF
Datasheet
Datasheet Summary
Powered by GS/AI

MPQ3798 is a PNP low noise bipolar transistor in a TO-116 case (14-pin DIP) with a collector-base voltage of 60 V, collector-emitter voltage of 40 V, emitter-base voltage of 5.0 V, maximum collector current of 1.0 A, and collector cutoff current of 10 nA at 50 V. It has a current gain (hFE) of 125 minimum at 10 mA, a saturation voltage of 0.25 V at 1.0 mA, a collector output capacitance of 4.0 pF, a transition frequency of 60 MHz, and a noise figure of 2.5 dB. The device is rated for 3.0 W total power dissipation across four die and meets the 4X 2N3798 B configuration.

Datasheet Summary
Powered by GS/AI

MPQ3798 is a PNP low noise bipolar transistor in a TO-116 case (14-pin DIP) with a collector-base voltage of 60 V, collector-emitter voltage of 40 V, emitter-base voltage of 5.0 V, maximum collector current of 1.0 A, and collector cutoff current of 10 nA at 50 V. It has a current gain (hFE) of 125 minimum at 10 mA, a saturation voltage of 0.25 V at 1.0 mA, a collector output capacitance of 4.0 pF, a transition frequency of 60 MHz, and a noise figure of 2.5 dB. The device is rated for 3.0 W total power dissipation across four die and meets the 4X 2N3798 B configuration.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MPQ3798
Bipolar Transistors - BJT MPQ3798
Bipolar Transistors - BJT PNP Low Noise 60Vcbo 40Vcbo 4.0pF

Bipolar Transistors - BJT PNP Low Noise 60Vcbo 40Vcbo 4.0pF

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number MPQ3798
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data