Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Arrays - MPQ3762 MPQ3762

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 044992-MPQ3762 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: 4 PNP (Quad) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-116 VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Collector Cut-off Current(Max): 100nA (ICBO) Maximum Power Dissipation: 3W
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 044992-MPQ3762 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: 4 PNP (Quad) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-116 VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Collector Cut-off Current(Max): 100nA (ICBO) Maximum Power Dissipation: 3W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - MPQ3762 - 044992-MPQ3762 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MPQ3762
044992-MPQ3762
TRANSISTORS - Transistors (BJT) - Arrays - MPQ3762 044992-MPQ3762
Manufacturer: Central Semiconductor Corp Win Source Part Number: 044992-MPQ3762 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: 4 PNP (Quad) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-116 VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Collector Cut-off Current(Max): 100nA (ICBO) Maximum Power Dissipation: 3W

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 044992-MPQ3762
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: 4 PNP (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-116
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Collector Cut-off Current(Max): 100nA (ICBO)
Maximum Power Dissipation: 3W

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MPQ3762
Bipolar Transistors - BJT MPQ3762
Bipolar Transistors - BJT PNP Core Driver 40Vcbo 40Vceo 15pF

Bipolar Transistors - BJT PNP Core Driver 40Vcbo 40Vceo 15pF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors
Product Number 044992-MPQ3762 MPQ3762
Product Name TRANSISTORS - Transistors (BJT) - Arrays - MPQ3762 Bipolar Transistors - BJT
Polarity PNP; 4 PNP (Quad)
Unlock Full Specs
to access all available technical data