Manufacturer: Central Semiconductor Corp
Win Source Part Number: 024315-MPQ3725A
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: 4 NPN (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-116
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 450mV @ 50mA, 500mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 500mA, 2V
Maximum Power Dissipation: 1W
Bipolar Transistors - BJT NPN Quad Transistor
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 024315-MPQ3725A | MPQ3725A |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - MPQ3725A | Bipolar Transistors - BJT |
| Polarity | NPN; 4 NPN (Quad) |