Manufacturer: Central Semiconductor Corp
Win Source Part Number: 044991-MPQ3725
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 250MHz
Transistor Polarity: 4 NPN (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-116
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 450mV @ 50mA, 500mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 35 @ 100mA, 1V
Maximum Power Dissipation: 1W
Bipolar Transistors - BJT Quad NPN
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 044991-MPQ3725 | MPQ3725 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - MPQ3725 | Bipolar Transistors - BJT |
| Polarity | NPN; 4 NPN (Quad) |