Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Arrays - MPQ3467 MPQ3467

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 044990-MPQ3467 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 125MHz Transistor Polarity: 4 PNP (Quad) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-116 VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Collector Cut-off Current(Max): 200nA (ICBO) Maximum Power Dissipation: 3W
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 044990-MPQ3467 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 125MHz Transistor Polarity: 4 PNP (Quad) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-116 VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Collector Cut-off Current(Max): 200nA (ICBO) Maximum Power Dissipation: 3W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - MPQ3467 - 044990-MPQ3467 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MPQ3467
044990-MPQ3467
TRANSISTORS - Transistors (BJT) - Arrays - MPQ3467 044990-MPQ3467
Manufacturer: Central Semiconductor Corp Win Source Part Number: 044990-MPQ3467 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 125MHz Transistor Polarity: 4 PNP (Quad) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-116 VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Collector Cut-off Current(Max): 200nA (ICBO) Maximum Power Dissipation: 3W

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 044990-MPQ3467
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 125MHz
Transistor Polarity: 4 PNP (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-116
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Collector Cut-off Current(Max): 200nA (ICBO)
Maximum Power Dissipation: 3W

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MPQ3467
Bipolar Transistors - BJT MPQ3467
Bipolar Transistors - BJT . .

Bipolar Transistors - BJT . .

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors
Product Number 044990-MPQ3467 MPQ3467
Product Name TRANSISTORS - Transistors (BJT) - Arrays - MPQ3467 Bipolar Transistors - BJT
Polarity PNP; 4 PNP (Quad)
Unlock Full Specs
to access all available technical data