Central Semiconductor Corp. 0.6A 60V DIP Bipolar Transistor MPQ2907A

Description
Power Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 4-Element, PNP, Silicon, TO-116, Plastic/Epoxy, 14 Pin, DIP-14 Product overview: MPQ2907A from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 60V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 0.6A, 60V, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ2907A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 4-Element, PNP, Silicon, TO-116, Plastic/Epoxy, 14 Pin, DIP-14 Product overview: MPQ2907A from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 60V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 0.6A, 60V, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ2907A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.6A 60V DIP Bipolar Transistor
277-MPQ2907A
0.6A 60V DIP Bipolar Transistor 277-MPQ2907A
Power Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 4-Element, PNP, Silicon, TO-116, Plastic/Epoxy, 14 Pin, DIP-14 Product overview: MPQ2907A from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 60V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 0.6A, 60V, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ2907A can be used for catalog matching and distributor lookup.

Power Bipolar Transistor, 0.6A I(C), 60V V(BR)CEO, 4-Element, PNP, Silicon, TO-116, Plastic/Epoxy, 14 Pin, DIP-14 Product overview: MPQ2907A from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6A, 60V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 0.6A, 60V, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ2907A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - MPQ2907A - 1079490-MPQ2907A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MPQ2907A
1079490-MPQ2907A
TRANSISTORS - Transistors (BJT) - Arrays - MPQ2907A 1079490-MPQ2907A
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1079490-MPQ2907A Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: 4 PNP (Quad) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-116 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 30mA, 300mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 50 @ 300mA, 10V Maximum Power Dissipation: 650mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1079490-MPQ2907A
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: 4 PNP (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-116
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 30mA, 300mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 300mA, 10V
Maximum Power Dissipation: 650mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MPQ2907A
Bipolar Transistors - BJT MPQ2907A
Bipolar Transistors - BJT . .

Bipolar Transistors - BJT . .

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 277-MPQ2907A 1079490-MPQ2907A MPQ2907A
Product Name 0.6A 60V DIP Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - MPQ2907A Bipolar Transistors - BJT
Polarity PNP; 4 PNP (Quad)
Unlock Full Specs
to access all available technical data