Quad transistor array in TO-116 (14-pin DIP) package containing four NPN low-noise transistors with a collector-base voltage rating of 60 V, collector-emitter voltage of 40 V, and collector current of 150 mA. Each transistor has a current gain (hFE) of 10 minimum at 150 mA, saturation voltage of 0.50 V at 10 mA, output capacitance of 8.0 pF, transition frequency of 50 MHz, and noise figure of 3.0 dB. Thermal rating is 3.0 W total for the four die.
Bipolar Transistors - BJT NPN Low Noise 60Vcbo 40Vceo 8.0pF
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MPQ2483 |
| Product Name | Bipolar Transistors - BJT |