Quad transistor array in TO-116 case (14-pin DIP) containing four NPN low-noise transistors, each with a collector-base voltage of 60 V, collector-emitter voltage of 40 V, emitter-base voltage of 6.0 V, collector cutoff current of 20 nA at 45 V, current gain of 10 minimum at 150 mA, saturation voltage of 0.50 V at 10 mA, output capacitance of 8.0 pF, transition frequency of 50 MHz, and noise figure of 2.0 dB total. Package thermal rating is 3.0 W total. Meets RoHS requirements.
Bipolar Transistors - BJT NPN Low Noise 60Vcbo 40Vceo 6.0Vebo 8pF
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MPQ2483 PBFREE |
| Product Name | Bipolar Transistors - BJT |