Central Semiconductor Corp. 0.5A 15V DIP Bipolar Transistor MPQ2369

Description
Small Signal Bipolar Transistor, 0.5A I(C), 15V V(BR)CEO, 4-Element, NPN, Silicon, TO-116, DIP-14 Product overview: MPQ2369 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 15V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 15V, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ2369 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.5A I(C), 15V V(BR)CEO, 4-Element, NPN, Silicon, TO-116, DIP-14 Product overview: MPQ2369 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 15V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 15V, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ2369 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5A 15V DIP Bipolar Transistor
277-MPQ2369
0.5A 15V DIP Bipolar Transistor 277-MPQ2369
Small Signal Bipolar Transistor, 0.5A I(C), 15V V(BR)CEO, 4-Element, NPN, Silicon, TO-116, DIP-14 Product overview: MPQ2369 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 15V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 15V, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ2369 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.5A I(C), 15V V(BR)CEO, 4-Element, NPN, Silicon, TO-116, DIP-14 Product overview: MPQ2369 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 15V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 15V, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MPQ2369 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - MPQ2369 - 044989-MPQ2369 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MPQ2369
044989-MPQ2369
TRANSISTORS - Transistors (BJT) - Arrays - MPQ2369 044989-MPQ2369
Manufacturer: Central Semiconductor Corp Win Source Part Number: 044989-MPQ2369 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 450MHz Transistor Polarity: 4 NPN (Quad) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-116 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 400nA (ICBO) Typical Gain (hFE) (Min): 20 @ 100mA, 2V Maximum Power Dissipation: 500mW

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 044989-MPQ2369
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 450MHz
Transistor Polarity: 4 NPN (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-116
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 400nA (ICBO)
Typical Gain (hFE) (Min): 20 @ 100mA, 2V
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MPQ2369
Bipolar Transistors - BJT MPQ2369
Bipolar Transistors - BJT 40V NPN Quad Trans 15Vceo 4.5Vebo 500mW

Bipolar Transistors - BJT 40V NPN Quad Trans 15Vceo 4.5Vebo 500mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 277-MPQ2369 044989-MPQ2369 MPQ2369
Product Name 0.5A 15V DIP Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - MPQ2369 Bipolar Transistors - BJT
TJ -65 C (-85 F)
Unlock Full Specs
to access all available technical data