Manufacturer: Central Semiconductor Corp
Win Source Part Number: 044987-MPQ2222
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Arrays
Packaging: Tube
Mounting Style: Through Hole
Package: 14-DIP (0.300" 7.62mm)
Manufacturer Device Package: TO-116
Standard Package: 25
Catalog: NPN Transistor Arrays
Power - Max: 650mW
Voltage - Collector Emitter Breakdown (Max): 40V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 4 NPN (Quad)
Current - Collector Cutoff (Max): 50nA (ICBO)
Frequency - Transition: 200MHz
Vce Saturation (Max) @ Ib Ic: 1.6V @ 30mA 300mA
DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 044987-MPQ2222 |
| Product Name | Discrete Semiconductor Products |