Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Arrays - MMPQ6502 TR13 MMPQ6502 TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 110213-MMPQ6502 TR13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: 2 NPN, 2 PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.4V @ 30mA, 300mA Collector Cut-off Current(Max): 30nA (ICBO) Typical Gain (hFE) (Min): 30 @ 300mA, 10V Maximum Power Dissipation: 1W
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 110213-MMPQ6502 TR13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: 2 NPN, 2 PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.4V @ 30mA, 300mA Collector Cut-off Current(Max): 30nA (ICBO) Typical Gain (hFE) (Min): 30 @ 300mA, 10V Maximum Power Dissipation: 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - MMPQ6502 TR13 - 110213-MMPQ6502 TR13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MMPQ6502 TR13
110213-MMPQ6502 TR13
TRANSISTORS - Transistors (BJT) - Arrays - MMPQ6502 TR13 110213-MMPQ6502 TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 110213-MMPQ6502 TR13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: 2 NPN, 2 PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.4V @ 30mA, 300mA Collector Cut-off Current(Max): 30nA (ICBO) Typical Gain (hFE) (Min): 30 @ 300mA, 10V Maximum Power Dissipation: 1W

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 110213-MMPQ6502 TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: 2 NPN, 2 PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.4V @ 30mA, 300mA
Collector Cut-off Current(Max): 30nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 300mA, 10V
Maximum Power Dissipation: 1W

Buy Now Datasheet
Bipolar Transistor Arrays - MMPQ6502TR13TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
MMPQ6502TR13TR-ND
Bipolar Transistor Arrays MMPQ6502TR13TR-ND
Bipolar (BJT) Transistor Array 2 NPN, 2 PNP 30V 1A 200MHz 1W Surface Mount 16-SOIC

Bipolar (BJT) Transistor Array 2 NPN, 2 PNP 30V 1A 200MHz 1W Surface Mount 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Transistors Transistors
Product Number 110213-MMPQ6502 TR13 MMPQ6502TR13TR-ND
Product Name TRANSISTORS - Transistors (BJT) - Arrays - MMPQ6502 TR13 Bipolar Transistor Arrays
Polarity NPN; PNP; 2 NPN, 2 PNP NPN; PNP
Package Type SOT3; 16-SOIC "16-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

500 Watt, 50 Volt, DC - 1.7 GHz, GaN RF Transistor - QPD1016L - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type NI-780
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers