Manufacturer: Central Semiconductor Corp
Win Source Part Number: 003648-MJE13005
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 1A, 4A
Typical Gain (hFE) (Min): 8 @ 2A, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT NPN Fast SW
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 003648-MJE13005 | MJE13005 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJE13005 | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |