Central Semiconductor Corp. Single Bipolar Transistors MJE13005 PBFREE

Description
Bipolar (BJT) Transistor NPN 400V 4A 4MHz 2W Through Hole TO-220-3
Request a Quote
Description
Bipolar (BJT) Transistor NPN 400V 4A 4MHz 2W Through Hole TO-220-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MJE13005 is an NPN silicon power transistor designed for high-speed switching applications, housed in a TO-220-3 package with dimensions of 14.23 to 15.87 mm in length, 10.01 to 10.60 mm in width, and a tab common to the collector. It has a collector-emitter voltage rating of 400 V, a continuous collector current of 4.0 A, and a peak collector current of 8.0 A. Power dissipation is rated at 75 W with proper heat sinking. The transistor features a transition frequency of 4.0 MHz, a DC current gain (hFE) range of 8 to 60 depending on bias conditions, and a junction temperature range of -65°C to +150°C. Thermal resistance from junction to case is 1.67 °C/W and from junction to ambient is 62.5 °C/W. Switching times under resistive and inductive loads are specified for pulse operation with a duty cycle not exceeding 1.0%.

Datasheet Summary
Powered by GS/AI

The MJE13005 is an NPN silicon power transistor designed for high-speed switching applications, housed in a TO-220-3 package with dimensions of 14.23 to 15.87 mm in length, 10.01 to 10.60 mm in width, and a tab common to the collector. It has a collector-emitter voltage rating of 400 V, a continuous collector current of 4.0 A, and a peak collector current of 8.0 A. Power dissipation is rated at 75 W with proper heat sinking. The transistor features a transition frequency of 4.0 MHz, a DC current gain (hFE) range of 8 to 60 depending on bias conditions, and a junction temperature range of -65°C to +150°C. Thermal resistance from junction to case is 1.67 °C/W and from junction to ambient is 62.5 °C/W. Switching times under resistive and inductive loads are specified for pulse operation with a duty cycle not exceeding 1.0%.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-MJE13005PBFREE-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-MJE13005PBFREE-ND
Single Bipolar Transistors 1514-MJE13005PBFREE-ND
Bipolar (BJT) Transistor NPN 400V 4A 4MHz 2W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 400V 4A 4MHz 2W Through Hole TO-220-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-MJE13005PBFREE-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD18503KCS 40V N-Channel NexFET? Power MOSFET... . - CSD18503KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
7 suppliers
Transistor - 4733929 - Radwell International
Allen-Bradley / Rockwell Automation
View Details