Central Semiconductor Corp. Newest Parts - MJ901 MJ901

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1223620-MJ901 Manufacturer Homepage: www.centralsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1223620-MJ901 Manufacturer Homepage: www.centralsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MJ901 - 1223620-MJ901 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MJ901
1223620-MJ901
Newest Parts - MJ901 1223620-MJ901
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1223620-MJ901 Manufacturer Homepage: www.centralsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1223620-MJ901
Manufacturer Homepage: www.centralsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1223620-MJ901
Product Name Newest Parts - MJ901
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
MOSFET - AUIRFZ44NSTRL - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details