The MJ4034 is a Darlington transistor in a TO-3 case with a continuous collector current of 16 A and a power dissipation of 150 W. It has a collector-emitter breakdown voltage of 80 V and a collector-base breakdown voltage of 80 V. The minimum DC current gain is 1,000, the collector-emitter saturation voltage is 4.0 V at 16 A, and the transition frequency is 16 MHz.
Darlington Transistors PWR Trans 16A Ic 150w 80Vcbo 80Vceo
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | MJ4034 |
| Product Name | Darlington Transistors |