The MJ2955 is a PNP silicon power transistor in a TO-3 metal case, designed for general purpose switching and amplifier applications. It has a collector-base voltage rating of 100 V, a collector-emitter voltage rating of 70 V, and a continuous collector current of 15 A. The device dissipates up to 115 W with a thermal resistance of 1.52 °C/W. The operating and storage junction temperature range is from -65 °C to +200 °C.
Bipolar Transistors - BJT 100Vcbo 70Vcer 60Vceo 15A 115W
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MJ2955 |
| Product Name | Bipolar Transistors - BJT |