Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1075739-MD918
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 600MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-78-6
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 900mV @ 1mA, 10mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 3mA, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor Array 2 NPN (Dual) 15V 50mA 600MHz 2W Through Hole TO-78-6
TRANS 2NPN 50MA 15V TO78-6 Product overview: MD918 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA, 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 50MA, 15V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MD918 can be used for catalog matching and distributor lookup.
TRANS 2NPN 50MA 15V TO78-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1075739-MD918 | MD918-ND | 277-MD918 | MD918 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - MD918 | Bipolar Transistor Arrays | 50MA 15V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; 2 NPN (Dual) | NPN | ||
| Package Type | SOT3; TO-78-6 | TO-78-6 Metal Can | Bulk | |
| Packing Method | Bulk | Bulk; Bulk |