Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1221453-MD8003
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-78-6 Metal Can
Transistor Type: 2 NPN (Dual)
Frequency - Transition: 260MHz
Part Status: Obsolete(EOL)
Family Name: MD8003
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.centralsemi.com
RoHS State: Request Verification
Manufacturer Package: TO-78-6
Current - Collector (Ic) (Maximum): 30mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 1mA, 10V
Alternative Parts (Cross-Reference): 2N2979DCSM; JANS2N2919; JANTX2N2920L;
Introduction Date: September 05, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 30mA 260MHz Through Hole TO-78-6
TRANS 2NPN 30MA 60V TO78-6
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1221453-MD8003 | MD8003-ND | MD8003 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - MD8003 | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | SOT3 | TO-78-6 Metal Can | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | |
| Power Gain | 100 dB |