Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Arrays - MD8002 MD8002

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1075736-MD8002 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 260MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-78-6 Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Typical Gain (hFE) (Min): 100 @ 1mA, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1075736-MD8002 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 260MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-78-6 Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Typical Gain (hFE) (Min): 100 @ 1mA, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - MD8002 - 1075736-MD8002 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MD8002
1075736-MD8002
TRANSISTORS - Transistors (BJT) - Arrays - MD8002 1075736-MD8002
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1075736-MD8002 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 260MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-78-6 Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Typical Gain (hFE) (Min): 100 @ 1mA, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1075736-MD8002
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 260MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-78-6
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Typical Gain (hFE) (Min): 100 @ 1mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar Transistor Arrays - MD8002-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
MD8002-ND
Bipolar Transistor Arrays MD8002-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 30mA 260MHz Through Hole TO-78-6

Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 30mA 260MHz Through Hole TO-78-6

Buy Now Datasheet
Singapore, Singapore
30MA 50V Bipolar Transistor
277-MD8002
30MA 50V Bipolar Transistor 277-MD8002
TRANS 2NPN 30MA 50V TO78-6 Product overview: MD8002 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 30MA, 50V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MD8002 can be used for catalog matching and distributor lookup.

TRANS 2NPN 30MA 50V TO78-6 Product overview: MD8002 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 30MA, 50V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MD8002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MD8002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MD8002
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MD8002
TRANS 2NPN 30MA 50V TO78-6

TRANS 2NPN 30MA 50V TO78-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1075736-MD8002 MD8002-ND 277-MD8002 MD8002
Product Name TRANSISTORS - Transistors (BJT) - Arrays - MD8002 Bipolar Transistor Arrays 30MA 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; 2 NPN (Dual) NPN
Unlock Full Specs
to access all available technical data