Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 50mA 200MHz Through Hole TO-78-6
Win Source Part Number: 1382878-MD7003
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1 pcs
Voltage - Collector Emitter Breakdown (Max): 40V
Current - Collector (Ic) (Max): 50mA
Transistor Type: 2 PNP (Dual)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 100µA, 10V
Frequency - Transition: 200MHz
Mounting Type: Through Hole
Package / Case: TO-78-6 Metal Can
Supplier Device Package: TO-78-6
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Central Semiconductor Corp
Base Product Number: MD700
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
TRANS 2PNP 50MA 40V TO78-6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MD7003-ND | 1382878-MD7003 | MD7003 |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | TO-78-6 Metal Can | SOT3 | |
| IC(max) | 50 milliamps | 50 milliamps | |
| Power Gain | 40 dB |