Bipolar (BJT) Transistor Array 2 NPN (Dual) 30V 500mA 200MHz Through Hole TO-78-6
TRANS 2NPN 500MA 30V TO78-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MD7000-ND | MD7000 |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |