Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 200MHz Through Hole TO-78-6
TRANS 2PNP 600MA 60V TO78-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MD2905-ND | MD2905 |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |