Central Semiconductor Corp. 0.5A 15V Bipolar Transistor MD2369A

Description
Small Signal Bipolar Transistor, 0.5A I(C), 15V V(BR)CEO, 2-Element, NPN, Silicon, TO-78 Product overview: MD2369A from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 15V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MD2369A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.5A I(C), 15V V(BR)CEO, 2-Element, NPN, Silicon, TO-78 Product overview: MD2369A from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 15V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MD2369A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5A 15V Bipolar Transistor
277-MD2369A
0.5A 15V Bipolar Transistor 277-MD2369A
Small Signal Bipolar Transistor, 0.5A I(C), 15V V(BR)CEO, 2-Element, NPN, Silicon, TO-78 Product overview: MD2369A from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 15V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MD2369A can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.5A I(C), 15V V(BR)CEO, 2-Element, NPN, Silicon, TO-78 Product overview: MD2369A from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 15V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MD2369A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - MD2369A-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
MD2369A-ND
Bipolar Transistor Arrays MD2369A-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 500mA 500MHz Through Hole TO-78-6

Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 500mA 500MHz Through Hole TO-78-6

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - MD2369A - 1221429-MD2369A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MD2369A
1221429-MD2369A
TRANSISTORS - Transistors (BJT) - Arrays - MD2369A 1221429-MD2369A
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1221429-MD2369A Packaging: Bulk Mounting Style: Through Hole Transistor Type: 2 NPN (Dual) Frequency - Transition: 500MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-78-6 Status: Obsolete Manufacturer Homepage: www.centralsemi.com Manufacturer Package: TO-78-6 Metal Can Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 10mA, 1V

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1221429-MD2369A
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: 2 NPN (Dual)
Frequency - Transition: 500MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-78-6
Status: Obsolete
Manufacturer Homepage: www.centralsemi.com
Manufacturer Package: TO-78-6 Metal Can
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 10mA, 1V

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MD2369A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MD2369A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MD2369A
TRANS 2NPN 40V 0.5A TO-78

TRANS 2NPN 40V 0.5A TO-78

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 277-MD2369A MD2369A-ND 1221429-MD2369A MD2369A
Product Name 0.5A 15V Bipolar Transistor Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - MD2369A Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-78-6 Metal Can SOT3
Packing Method Bulk; Bulk Bulk; Bulk
Power Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155052P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
50 V, 500 mA NPN general-purpose transistor - 2PD602ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
8 suppliers