Central Semiconductor Corp. Bipolar Transistors - BJT CZTA94 TR

Description
Bipolar Transistors - BJT PNP 400Vcbo 400Vceo 6.0Vebo 300mA 2W
Description
Bipolar Transistors - BJT PNP 400Vcbo 400Vceo 6.0Vebo 300mA 2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CZTA94 is a surface mount PNP silicon transistor in an SOT-223 package, designed for high voltage applications with a collector-base voltage rating of 400 V, collector-emitter voltage of 400 V, and continuous collector current of 300 mA. It dissipates up to 2.0 W and operates from -65°C to +150°C. The thermal resistance is 62.5 °C/W. Electrical characteristics include a saturation voltage of 0.40 V at 1.0 mA collector current and a current gain (hFE) ranging from 20 to 200 depending on operating conditions. The package dimensions conform to the SOT-223 standard with a body length of 6.30 to 6.85 mm and height of 1.50 to 1.80 mm. The device meets RoHS compliance and is marked with the full part number.

Datasheet Summary
Powered by GS/AI

The CZTA94 is a surface mount PNP silicon transistor in an SOT-223 package, designed for high voltage applications with a collector-base voltage rating of 400 V, collector-emitter voltage of 400 V, and continuous collector current of 300 mA. It dissipates up to 2.0 W and operates from -65°C to +150°C. The thermal resistance is 62.5 °C/W. Electrical characteristics include a saturation voltage of 0.40 V at 1.0 mA collector current and a current gain (hFE) ranging from 20 to 200 depending on operating conditions. The package dimensions conform to the SOT-223 standard with a body length of 6.30 to 6.85 mm and height of 1.50 to 1.80 mm. The device meets RoHS compliance and is marked with the full part number.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CZTA94 TR
Bipolar Transistors - BJT CZTA94 TR
Bipolar Transistors - BJT PNP 400Vcbo 400Vceo 6.0Vebo 300mA 2W

Bipolar Transistors - BJT PNP 400Vcbo 400Vceo 6.0Vebo 300mA 2W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number CZTA94 TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data