The CZTA64 TR is a PNP silicon Darlington transistor in an SOT-223 package, designed for applications requiring high current gain. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 500 mA, and a power dissipation of 2.0 W. The operating and storage junction temperature range is from -65°C to +150°C, with a thermal resistance of 62.5 °C/W. Electrical characteristics include a saturation voltage of 1.5 V at IC = 100 mA and IB = 0.1 mA, an on-base-emitter voltage of 2.0 V, and a current gain (hFE) of 20,000 at IC = 100 mA. The device meets the SOT-223 mechanical outline with dimensions specified for lead spacing and body size.
Darlington Transistors . .
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | CZTA64 TR |
| Product Name | Darlington Transistors |