Manufacturer: Central Semiconductor Corp
Win Source Part Number: 000475-CZTA44HC TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1.5V @ 200mA, 2A
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 1A, 10V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 400V 2A 10MHz 2W Surface Mount SOT-223
Bipolar Transistors - BJT NPN High Current High Voltage
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 000475-CZTA44HC TR | CZTA44HCTR-ND | CZTA44HC TR |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - CZTA44HC TR | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN |