Central Semiconductor Corp. Bipolar Transistors - BJT CZTA44 TR13

Description
Bipolar Transistors - BJT NPN 450Vcbo 400Vceo 6.0Vebo 300mA 2.0W
Description
Bipolar Transistors - BJT NPN 450Vcbo 400Vceo 6.0Vebo 300mA 2.0W
Datasheet
Datasheet Summary
Powered by GS/AI

The CZTA44 is a surface mount NPN silicon transistor in an SOT-223 package, designed for extremely high voltage applications. It has a collector-base voltage rating of 450 V, collector-emitter voltage of 400 V, and continuous collector current of 300 mA with a power dissipation of 2.0 W. The operating and storage junction temperature range is -65 to +150 °C, and thermal resistance is 62.5 °C/W. The device is RoHS compliant as indicated by the PBFREE suffix in ordering codes. The SOT-223 package dimensions are specified with a length of 6.70 to 7.30 mm, width of 3.30 to 3.70 mm, and height of 1.50 to 1.80 mm.

Datasheet Summary
Powered by GS/AI

The CZTA44 is a surface mount NPN silicon transistor in an SOT-223 package, designed for extremely high voltage applications. It has a collector-base voltage rating of 450 V, collector-emitter voltage of 400 V, and continuous collector current of 300 mA with a power dissipation of 2.0 W. The operating and storage junction temperature range is -65 to +150 °C, and thermal resistance is 62.5 °C/W. The device is RoHS compliant as indicated by the PBFREE suffix in ordering codes. The SOT-223 package dimensions are specified with a length of 6.70 to 7.30 mm, width of 3.30 to 3.70 mm, and height of 1.50 to 1.80 mm.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CZTA44 TR13
Bipolar Transistors - BJT CZTA44 TR13
Bipolar Transistors - BJT NPN 450Vcbo 400Vceo 6.0Vebo 300mA 2.0W

Bipolar Transistors - BJT NPN 450Vcbo 400Vceo 6.0Vebo 300mA 2.0W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number CZTA44 TR13
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC857CWE6327BTSA1 - 1022510-BC857CWE6327BTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT323; PG-SOT323-3
View Details
4 suppliers
Bipolar Transistors - 155197P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
PNP/PNP general purpose double transistor - BC807DSF - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
5 suppliers