The CZTA44 is a surface mount NPN silicon transistor in an SOT-223 package, designed for extremely high voltage applications. It has a collector-base voltage rating of 450 V, a collector-emitter voltage of 400 V, and a continuous collector current of 300 mA. Power dissipation is rated at 2.0 W, with a thermal resistance of 62.5 °C/W. The operating and storage junction temperature range is -65 to +150 °C. The package dimensions are defined with a body length of 6.30 to 6.85 mm, width of 3.30 to 3.70 mm, and height of 1.50 to 1.80 mm. Current gain (hFE) ranges from 20 to 200 depending on collector current and voltage conditions.
400V 300MA 2W SMD TRANSISTOR-SMA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CZTA44TRPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |