TRANS NPN DARL 60V 0.5A SOT223 Product overview: CZTA27 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CZTA27 TR can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1031960-CZTA27 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-CZTA27 TR | 1031960-CZTA27 TR |
| Product Name | 60V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - CZTA27 TR |
| Polarity | NPN | NPN; NPN - Darlington |