Central Semiconductor Corp. Single Bipolar Transistors CZTA14 TR PBFREE

Description
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 2W Surface Mount SOT-223
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 2W Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-CZTA14TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CZTA14TRPBFREETR-ND
Single Bipolar Transistors 1514-CZTA14TRPBFREETR-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 2W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 2W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1514-CZTA14TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CZTA14TRPBFREECT-ND
Single Bipolar Transistors 1514-CZTA14TRPBFREECT-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 2W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 2W Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1054502-CZTA14 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1054502-CZTA14 TR PBFREE
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1054502-CZTA14 TR PBFREE
Win Source Part Number: 1054502-CZTA14 TR PBFREE Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN - Darlington Vce Saturation (Max) @ Ib, Ic: 1.5V @ 100µA, 100mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 20000 @ 100mA, 5V Frequency - Transition: 125MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Central Semiconductor Corp Other Names: 1514-CZTA14TRPBFREED KR,CZTA14 TR,CZTA14TR,CZTA14 DKR-ND,1514-CZTA14TR PBFREETR,CZTA14 TR-ND,CZTA14DKR,1514 -CZTA14TRPBFREECT,CZ TA14DKR-ND,CZTA14 CT-ND,CZTA14 CT,CZTA14CT,CZTA14CT -ND,CZTA14 DKR,CZTA14TR-ND Base Product Number: CZTA14

Win Source Part Number: 1054502-CZTA14 TR PBFREE
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 1.5V @ 100µA, 100mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 20000 @ 100mA, 5V
Frequency - Transition: 125MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Central Semiconductor Corp
Other Names: 1514-CZTA14TRPBFREEDKR,CZTA14 TR,CZTA14TR,CZTA14 DKR-ND,1514-CZTA14TRPBFREETR,CZTA14 TR-ND,CZTA14DKR,1514-CZTA14TRPBFREECT,CZTA14DKR-ND,CZTA14 CT-ND,CZTA14 CT,CZTA14CT,CZTA14CT-ND,CZTA14 DKR,CZTA14TR-ND
Base Product Number: CZTA14

Buy Now Datasheet
Singapore, Singapore
30V 0.5A Bipolar Transistor
276-CZTA14 TR PBFREE
30V 0.5A Bipolar Transistor 276-CZTA14 TR PBFREE
TRANS NPN DARL 30V 0.5A SOT223 Product overview: CZTA14 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CZTA14 TR PBFREE can be used for catalog matching and distributor lookup.

TRANS NPN DARL 30V 0.5A SOT223 Product overview: CZTA14 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CZTA14 TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1514-CZTA14TRPBFREETR-ND 1054502-CZTA14 TR PBFREE 276-CZTA14 TR PBFREE
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 30V 0.5A Bipolar Transistor
Polarity NPN NPN
Package Type SOT223; TO-261-4, TO-261AA SOT3 Tape & Reel (TR)
IC(max) 500 milliamps
Power Gain 20000 dB
Operating Frequency 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Bipolar Transistors - 1658684 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP54E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 1000 milliamps
VCEO 45 volts
View Details