The CZTA14 is an NPN silicon Darlington transistor in a surface mount SOT-223 package, designed for high-gain applications. It has a collector-emitter voltage rating of 30 V, continuous collector current of 500 mA, and power dissipation of 2.0 W. The thermal resistance is 62.5 °C/W, with an operating junction temperature range of -65 to +150 °C. Current gain (hFE) is 10,000 at 10 mA and 20,000 at 100 mA. The saturated collector-emitter voltage is 1.5 V at IC=100 mA and IB=0.1 mA. The transition frequency is 125 MHz. The SOT-223 package measures 6.30 to 6.85 mm in length and 2.90 to 3.10 mm in width. The marking includes the full part number. The suffixes BK and PBFREE denote packaging and lead finish variants consistent with the series.
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 2W Surface Mount SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CZTA14BKPBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |