Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - CZT955 TR CZT955 TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 772225-CZT955 TR Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power - Max: 3W Transistor Type: PNP Frequency - Transition: 200MHz Categories: Discrete Semiconductor Products Manufacturer Package: SOT-223 Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 140V Vce Saturation (Maximum) @ Ib, Ic: 360mV @ 300mA, 3A Current - Collector Cutoff (Maximum): 20nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 1A, 5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 772225-CZT955 TR Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power - Max: 3W Transistor Type: PNP Frequency - Transition: 200MHz Categories: Discrete Semiconductor Products Manufacturer Package: SOT-223 Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 140V Vce Saturation (Maximum) @ Ib, Ic: 360mV @ 300mA, 3A Current - Collector Cutoff (Maximum): 20nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 1A, 5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - CZT955 TR - 772225-CZT955 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CZT955 TR
772225-CZT955 TR
TRANSISTORS - Transistors (BJT) - Single - CZT955 TR 772225-CZT955 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 772225-CZT955 TR Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power - Max: 3W Transistor Type: PNP Frequency - Transition: 200MHz Categories: Discrete Semiconductor Products Manufacturer Package: SOT-223 Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 140V Vce Saturation (Maximum) @ Ib, Ic: 360mV @ 300mA, 3A Current - Collector Cutoff (Maximum): 20nA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 1A, 5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 772225-CZT955 TR
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Power - Max: 3W
Transistor Type: PNP
Frequency - Transition: 200MHz
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-223
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 140V
Vce Saturation (Maximum) @ Ib, Ic: 360mV @ 300mA, 3A
Current - Collector Cutoff (Maximum): 20nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 1A, 5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore
140V 4A Bipolar Transistor
276-CZT955 TR
140V 4A Bipolar Transistor 276-CZT955 TR
TRANS PNP 140V 4A SOT-223 Product overview: CZT955 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CZT955 TR can be used for catalog matching and distributor lookup.

TRANS PNP 140V 4A SOT-223 Product overview: CZT955 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CZT955 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CZT955 TR
Bipolar Transistors - BJT CZT955 TR
Bipolar Transistors - BJT . .

Bipolar Transistors - BJT . .

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 772225-CZT955 TR 276-CZT955 TR CZT955 TR
Product Name TRANSISTORS - Transistors (BJT) - Single - CZT955 TR 140V 4A Bipolar Transistor Bipolar Transistors - BJT
Polarity PNP
Unlock Full Specs
to access all available technical data