NPN silicon Darlington transistor in SOT-223 surface mount package with a collector-emitter voltage rating of 25 V, continuous collector current of 1.0 A, power dissipation of 2.0 W, and thermal resistance of 62.5 °C/W. Features a minimum hFE of 900,000 at IC=10 mA and 100 mA, collector-base voltage of 50 V, and collector-emitter saturation voltage of 1.5 V at IC=100 mA. Operating and storage junction temperature range is from -65 °C to +150 °C.
Bipolar (BJT) Transistor NPN - Darlington 25V 1A 125MHz 2W Surface Mount SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CZT900KTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |