Central Semiconductor Corp. Bipolar Transistors - BJT CZT7090L TR

Description
Bipolar Transistors - BJT . .
Description
Bipolar Transistors - BJT . .
Datasheet
Datasheet Summary
Powered by GS/AI

The CZT7090L is a PNP silicon power transistor in a SOT-223 surface mount package, designed for DC-DC converters, motor control, and power management applications. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 3.0 A, and a maximum power dissipation of 2.0 W. The device features a low collector-emitter saturation voltage of 100 mV at 500 mA and 250 mV at 2.0 A. Its operating and storage junction temperature ranges from -65°C to +150°C, with a thermal resistance of 62.5 °C/W. The SOT-223 package has dimensions of 6.30 to 6.85 mm in length and 2.90 to 3.10 mm in width. The part is marked with its full part number.

Datasheet Summary
Powered by GS/AI

The CZT7090L is a PNP silicon power transistor in a SOT-223 surface mount package, designed for DC-DC converters, motor control, and power management applications. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 3.0 A, and a maximum power dissipation of 2.0 W. The device features a low collector-emitter saturation voltage of 100 mV at 500 mA and 250 mV at 2.0 A. Its operating and storage junction temperature ranges from -65°C to +150°C, with a thermal resistance of 62.5 °C/W. The SOT-223 package has dimensions of 6.30 to 6.85 mm in length and 2.90 to 3.10 mm in width. The part is marked with its full part number.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CZT7090L TR
Bipolar Transistors - BJT CZT7090L TR
Bipolar Transistors - BJT . .

Bipolar Transistors - BJT . .

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number CZT7090L TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data