Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 2W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 2W Surface Mount SOT-223
Win Source Part Number: 1052000-CZT5551 TR PBFREE
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 160 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 200mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V
Frequency - Transition: 300MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): CZT5551 TR PBFREECZT5551TR PBFREE;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Central Semiconductor Corp
Other Names: CZT5551 CT-ND,CZT5551 TR,CZT5551TR,CZT5551
Base Product Number: CZT5551
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1514-CZT5551TRPBFREECT-ND | 1052000-CZT5551 TR PBFREE |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single |
| Polarity | NPN | NPN |
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3 |
| IC(max) | 600 milliamps | |
| Power Gain | 80 dB |