Central Semiconductor Corp. Single Bipolar Transistors CZT5401 TR PBFREE

Description
Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 2W Surface Mount SOT-223
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 2W Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-CZT5401TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CZT5401TRPBFREETR-ND
Single Bipolar Transistors 1514-CZT5401TRPBFREETR-ND
Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 2W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 2W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1514-CZT5401TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CZT5401TRPBFREECT-ND
Single Bipolar Transistors 1514-CZT5401TRPBFREECT-ND
Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 2W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 150V 600mA 300MHz 2W Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1054019-CZT5401 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1054019-CZT5401 TR PBFREE
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1054019-CZT5401 TR PBFREE
Win Source Part Number: 1054019-CZT5401 TR PBFREE Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 150 V Current - Collector (Ic) (Max): 600 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 50mA Current - Collector Cutoff (Max): 50nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 10mA, 5V Frequency - Transition: 300MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: SOT-223 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Central Semiconductor Corp Other Names: CZT5401DKR,CZT5401 DKR,1514-CZT5401TRPB FREECT,CZT5401 TR,CZT5401 DKR-ND,CZT5401DKR-ND ,CZT5401 TR-ND,CZT5401CT,CZT5 401 CT-ND,CZT5401CT-ND,C ZT5401TR,CZT5401TR-N D,1514-CZT5401TRPBFR EETR,1514-CZT5401TRP BFREEDKR,CZT5401 CT Base Product Number: CZT5401

Win Source Part Number: 1054019-CZT5401 TR PBFREE
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 150 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 10mA, 5V
Frequency - Transition: 300MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Central Semiconductor Corp
Other Names: CZT5401DKR,CZT5401 DKR,1514-CZT5401TRPBFREECT,CZT5401 TR,CZT5401 DKR-ND,CZT5401DKR-ND,CZT5401 TR-ND,CZT5401CT,CZT5401 CT-ND,CZT5401CT-ND,CZT5401TR,CZT5401TR-ND,1514-CZT5401TRPBFREETR,1514-CZT5401TRPBFREEDKR,CZT5401 CT
Base Product Number: CZT5401

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Bipolar RF Transistors
Product Number 1514-CZT5401TRPBFREETR-ND 1054019-CZT5401 TR PBFREE
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity PNP PNP
Package Type SOT223; TO-261-4, TO-261AA SOT3
IC(max) 600 milliamps
Power Gain 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
80V 1A Bipolar Transistor - 276-BCP53-10 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 7114884 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details