Central Semiconductor Corp. Bipolar Transistors - BJT CZT4033 BK

Description
Bipolar Transistors - BJT PNP 2.0W
Description
Bipolar Transistors - BJT PNP 2.0W
Datasheet
Datasheet Summary
Powered by GS/AI

The CZT4033 is a PNP silicon transistor in an SOT-223 surface mount package, designed for high current general purpose amplifier applications. It has a continuous collector current rating of 1.0 A, a collector-emitter voltage rating of 80 V, and a power dissipation of 2.0 W. The thermal resistance is 62.5 °C/W, and the operating and storage junction temperature range is -65 to +150 °C. Current gain (hFE) ranges from 25 to 300 depending on collector current. The device meets RoHS requirements and is marked with the full part number.

Datasheet Summary
Powered by GS/AI

The CZT4033 is a PNP silicon transistor in an SOT-223 surface mount package, designed for high current general purpose amplifier applications. It has a continuous collector current rating of 1.0 A, a collector-emitter voltage rating of 80 V, and a power dissipation of 2.0 W. The thermal resistance is 62.5 °C/W, and the operating and storage junction temperature range is -65 to +150 °C. Current gain (hFE) ranges from 25 to 300 depending on collector current. The device meets RoHS requirements and is marked with the full part number.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CZT4033 BK
Bipolar Transistors - BJT CZT4033 BK
Bipolar Transistors - BJT PNP 2.0W

Bipolar Transistors - BJT PNP 2.0W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number CZT4033 BK
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data